Half-Bridge Gate Driver IC Module
IGBT DRIVER, 14V-16V, MODULE ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Module
IC GATE DRVR HALF-BRIDGE MODULE
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1036-ND | 37AJ1747 | 2SD300C17A3 | 2SD300C17A3 |
| Product Name | Gate Drivers | Igbt Driver, 14V-16V, Module Rohs Compliant Power Integrations | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 30 amps | 30 amps | ||
| Supply Voltage | 14 to 16 volts | 14 to 16 volts | 16 to 14 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |