Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SD300C17A2 2SD300C17A2

Description
Manufacturer: Power Integrations Win Source Part Number: 906408-2SD300C17A2 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge Gate Driver IC - Module Package: Module Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 906408-2SD300C17A2 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge Gate Driver IC - Module Package: Module Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SD300C17A2 - 906408-2SD300C17A2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SD300C17A2
906408-2SD300C17A2
PMIC - PMIC - Gate Drivers - 2SD300C17A2 906408-2SD300C17A2
Manufacturer: Power Integrations Win Source Part Number: 906408-2SD300C17A2 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge Gate Driver IC - Module Package: Module Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180

Manufacturer: Power Integrations
Win Source Part Number: 906408-2SD300C17A2
Series: SCALE™-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Half-Bridge Gate Driver IC - Module
Package: Module
Package: Tray
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8473.30.1180

Buy Now Datasheet
PMIC - Gate Drivers - 2SD300C17A2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SD300C17A2
PMIC - Gate Drivers 2SD300C17A2
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 906408-2SD300C17A2 2SD300C17A2
Product Name PMIC - PMIC - Gate Drivers - 2SD300C17A2 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS183J - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details