Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SD106AI-17 UL 2SD106AI-17 UL

Description
Manufacturer: Power Integrations Win Source Part Number: 906380-2SD106AI-17 UL Series: SCALE™-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge Gate Driver IC - Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Not For New Designs Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 906380-2SD106AI-17 UL Series: SCALE™-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge Gate Driver IC - Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Not For New Designs Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SD106AI-17 UL - 906380-2SD106AI-17 UL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SD106AI-17 UL
906380-2SD106AI-17 UL
PMIC - PMIC - Gate Drivers - 2SD106AI-17 UL 906380-2SD106AI-17 UL
Manufacturer: Power Integrations Win Source Part Number: 906380-2SD106AI-17 UL Series: SCALE™-1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge Gate Driver IC - Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Not For New Designs Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180

Manufacturer: Power Integrations
Win Source Part Number: 906380-2SD106AI-17 UL
Series: SCALE™-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Half-Bridge Gate Driver IC - Module
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Integrated Circuits (ICs)
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180

Buy Now Datasheet
PMIC - Gate Drivers - 2SD106AI-17 UL - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SD106AI-17 UL
PMIC - Gate Drivers 2SD106AI-17 UL
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 906380-2SD106AI-17 UL 2SD106AI-17 UL
Product Name PMIC - PMIC - Gate Drivers - 2SD106AI-17 UL PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 705-74AHCT1G14GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
 - 54AC02/QCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details