High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE Product overview: 2SC0115T2A0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SC0115T2A0-12 can be used for catalog matching and distributor lookup.
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: YES
IC GATE DRVR HI/LOW SIDE MODULE
High-Side or Low-Side Gate Driver IC Module
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1022-ND | 730-2SC0115T2A0-12 | 37AJ1741 | 2SC0115T2A0-12 | 2SC0115T2A0-12 |
| Product Name | Gate Drivers | Gate Driver IC | Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Current | 15 amps | 15 amps | 15 amps | ||
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts | 14.5 to 15.5 volts | |
| Rise Time | 6 ns | 6 ns | 6 ns | ||
| Fall Time | 12 ns | 12 ns | 12 ns |