Power Integrations, Inc. Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 2SC0115T2A0-12

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: SCALE™-2+ Package: Tray Product Status: Active Driven Configuration: High-Side or Low-Side Channel Type: Independent Gate Type: IGBT Voltage - Supply: 14.5V ~ 15.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: SCALE™-2+ Package: Tray Product Status: Active Driven Configuration: High-Side or Low-Side Channel Type: Independent Gate Type: IGBT Voltage - Supply: 14.5V ~ 15.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: SCALE™-2+ Package: Tray Product Status: Active Driven Configuration: High-Side or Low-Side Channel Type: Independent Gate Type: IGBT Voltage - Supply: 14.5V ~ 15.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Power Integrations
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series: SCALE™-2+
Package: Tray
Product Status: Active
Driven Configuration: High-Side or Low-Side
Channel Type: Independent
Gate Type: IGBT
Voltage - Supply: 14.5V ~ 15.5V

Buy Now Datasheet
PMIC - Gate Drivers - 2SC0115T2A0-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SC0115T2A0-12
PMIC - Gate Drivers 2SC0115T2A0-12
IC GATE DRVR HI/LOW SIDE MODULE

IC GATE DRVR HI/LOW SIDE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 2SC0115T2A0-12
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers