Power Integrations, Inc. Gate Drivers 1SP0635V2M1-33

Description
High-Side or Low-Side Gate Driver IC Module
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 1810-1020-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
1810-1020-ND
Gate Drivers 1810-1020-ND
High-Side or Low-Side Gate Driver IC Module

High-Side or Low-Side Gate Driver IC Module

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - 1SP0635V2M1-33 - 761593-1SP0635V2M1-33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 1SP0635V2M1-33
761593-1SP0635V2M1-33
PMIC - PMIC - Gate Drivers - 1SP0635V2M1-33 761593-1SP0635V2M1-33
Manufacturer: Power Integrations Win Source Part Number: 761593-1SP0635V2M1-3 3 Series: SCALE-2 Operating Temperature Range: -40°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Single Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 35A, 35A High Side Voltage - Max (Bootstrap): 3300V Rise / Fall Time (Typ): 9ns, 30ns Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 761593-1SP0635V2M1-33
Series: SCALE-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Operating Supply Voltage: 14.5 V ~ 15.5 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 35A, 35A
High Side Voltage - Max (Bootstrap): 3300V
Rise / Fall Time (Typ): 9ns, 30ns
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Driver IC - 730-1SP0635V2M1-33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-1SP0635V2M1-33
Gate Driver IC 730-1SP0635V2M1-33
IC GATE DRVR HI/LOW SIDE MODULE Product overview: 1SP0635V2M1-33 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1SP0635V2M1-33 can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE MODULE Product overview: 1SP0635V2M1-33 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1SP0635V2M1-33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 1SP0635V2M1-33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
1SP0635V2M1-33
Gate Drivers 1SP0635V2M1-33
High-Side or Low-Side Gate Driver IC Module

High-Side or Low-Side Gate Driver IC Module

Buy Now Datasheet
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations - 37AJ1671 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
37AJ1671
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations 37AJ1671
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1SP0635V2M1-33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1SP0635V2M1-33
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1SP0635V2M1-33
IC GATE DRVR HI/LOW SIDE MODULE

IC GATE DRVR HI/LOW SIDE MODULE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1810-1020-ND 761593-1SP0635V2M1-33 730-1SP0635V2M1-33 1SP0635V2M1-33 37AJ1671 1SP0635V2M1-33
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - 1SP0635V2M1-33 Gate Driver IC Gate Drivers Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Current 35 amps 35 amps 35 amps 35 amps
Supply Voltage 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts 15.5 to 14.5 volts
Rise Time 9 ns 9 ns 9 ns 9 ns
Fall Time 30 ns 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B595KA-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - AAT1402IUQ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 37 volts
View Details
Clock Buffers, Drivers - CDC337DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details