Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 1SP0635D2S1-33 1SP0635D2S1-33

Description
Manufacturer: Power Integrations Win Source Part Number: 905785-1SP0635D2S1-3 3 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 905785-1SP0635D2S1-3 3 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 1SP0635D2S1-33 - 905785-1SP0635D2S1-33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 1SP0635D2S1-33
905785-1SP0635D2S1-33
PMIC - PMIC - Gate Drivers - 1SP0635D2S1-33 905785-1SP0635D2S1-33
Manufacturer: Power Integrations Win Source Part Number: 905785-1SP0635D2S1-3 3 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8473.30.1180

Manufacturer: Power Integrations
Win Source Part Number: 905785-1SP0635D2S1-33
Series: SCALE™-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: High-Side or Low-Side Gate Driver IC - Module
Package: Module
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8473.30.1180

Buy Now Datasheet
PMIC - Gate Drivers - 1SP0635D2S1-33 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
1SP0635D2S1-33
PMIC - Gate Drivers 1SP0635D2S1-33
IC GATE DRVR HI/LOW SIDE MODULE

IC GATE DRVR HI/LOW SIDE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 905785-1SP0635D2S1-33 1SP0635D2S1-33
Product Name PMIC - PMIC - Gate Drivers - 1SP0635D2S1-33 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers