Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 1SP0335V2M1-65 1SP0335V2M1-65

Description
Manufacturer: Power Integrations Win Source Part Number: 905784-1SP0335V2M1-6 5 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8473.30.1180 Other Part Number: 1810-1011, Q11321608
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 905784-1SP0335V2M1-6 5 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8473.30.1180 Other Part Number: 1810-1011, Q11321608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 1SP0335V2M1-65 - 905784-1SP0335V2M1-65 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 1SP0335V2M1-65
905784-1SP0335V2M1-65
PMIC - PMIC - Gate Drivers - 1SP0335V2M1-65 905784-1SP0335V2M1-65
Manufacturer: Power Integrations Win Source Part Number: 905784-1SP0335V2M1-6 5 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8473.30.1180 Other Part Number: 1810-1011, Q11321608

Manufacturer: Power Integrations
Win Source Part Number: 905784-1SP0335V2M1-65
Series: SCALE™-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: High-Side or Low-Side Gate Driver IC - Module
Package: Module
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8473.30.1180
Other Part Number: 1810-1011, Q11321608

Buy Now Datasheet
PMIC - Gate Drivers - 1SP0335V2M1-65 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
1SP0335V2M1-65
PMIC - Gate Drivers 1SP0335V2M1-65
IC GATE DRVR HI/LOW SIDE MODULE

IC GATE DRVR HI/LOW SIDE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 905784-1SP0335V2M1-65 1SP0335V2M1-65
Product Name PMIC - PMIC - Gate Drivers - 1SP0335V2M1-65 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
TSSOP Logic IC - 705-74AHC1GU04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100302QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details