High-Side or Low-Side Gate Driver IC Module
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1007-ND | 1SP0335D2S1-45 | 1SP0335D2S1-45 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |
| Output Current | 35 amps | 35 amps | |
| Supply Voltage | 23.5 to 26.5 volts | 23.5 to 26.5 volts | |
| Rise Time | 9 ns | 9 ns | |
| Fall Time | 30 ns | 30 ns |