IGBT DRIVER P/P 1CH COATING
High-Side or Low-Side Gate Driver IC Module
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 1SD210F2-FX200R65KF2_OPT1 | 1SD210F2-FX200R65KF2_OPT1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Packing Method | Tray; Other | Tray; Other |
| Driver Type | High-side; Low-side | |
| Output Configuration | Inverting | |
| Output Current | 10 amps | |
| Supply Voltage | 15.5 to 16.8 volts |