High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO
High-Side or Low-Side Gate Driver IC Module
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1006-ND | 1SC2060P2A0-17 | 37AJ1647 | 1SC2060P2A0-17 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Current | 60 amps | 60 amps | ||
| Supply Voltage | 14.5 to 15.5 volts | 15.5 to 14.5 volts | 14.5 to 15.5 volts | |
| Rise Time | 10 ns | 10 ns | ||
| Fall Time | 15 ns | 15 ns |