Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 1SC0450E2A0-45 1SC0450E2A0-45

Description
Manufacturer: Power Integrations Win Source Part Number: 793901-1SC0450E2A0-4 5 Series: SCALE-2 Operating Temperature Range: -40°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Single Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 50A, 50A High Side Voltage - Max (Bootstrap): 4500V Rise / Fall Time (Typ): 30ns, 25ns Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 793901-1SC0450E2A0-4 5 Series: SCALE-2 Operating Temperature Range: -40°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Single Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 50A, 50A High Side Voltage - Max (Bootstrap): 4500V Rise / Fall Time (Typ): 30ns, 25ns Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 1SC0450E2A0-45 - 793901-1SC0450E2A0-45 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 1SC0450E2A0-45
793901-1SC0450E2A0-45
PMIC - PMIC - Gate Drivers - 1SC0450E2A0-45 793901-1SC0450E2A0-45
Manufacturer: Power Integrations Win Source Part Number: 793901-1SC0450E2A0-4 5 Series: SCALE-2 Operating Temperature Range: -40°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Single Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 50A, 50A High Side Voltage - Max (Bootstrap): 4500V Rise / Fall Time (Typ): 30ns, 25ns Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 793901-1SC0450E2A0-45
Series: SCALE-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Operating Supply Voltage: 14.5 V ~ 15.5 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 50A, 50A
High Side Voltage - Max (Bootstrap): 4500V
Rise / Fall Time (Typ): 30ns, 25ns
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - 1810-1004-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
1810-1004-ND
Gate Drivers 1810-1004-ND
High-Side or Low-Side Gate Driver IC Module

High-Side or Low-Side Gate Driver IC Module

Buy Now Datasheet
Gate Driver IC - 730-1SC0450E2A0-45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-1SC0450E2A0-45
Gate Driver IC 730-1SC0450E2A0-45
IC GATE DRVR HI/LOW SIDE MODULE Product overview: 1SC0450E2A0-45 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1SC0450E2A0-45 can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE MODULE Product overview: 1SC0450E2A0-45 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1SC0450E2A0-45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1SC0450E2A0-45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1SC0450E2A0-45
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1SC0450E2A0-45
IC GATE DRVR HI/LOW SIDE MODULE

IC GATE DRVR HI/LOW SIDE MODULE

Supplier's Site
Gate Drivers - 1SC0450E2A0-45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
1SC0450E2A0-45
Gate Drivers 1SC0450E2A0-45
High-Side or Low-Side Gate Driver IC Module

High-Side or Low-Side Gate Driver IC Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 793901-1SC0450E2A0-45 1810-1004-ND 730-1SC0450E2A0-45 1SC0450E2A0-45 1SC0450E2A0-45
Product Name PMIC - PMIC - Gate Drivers - 1SC0450E2A0-45 Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Current 50 amps 50 amps 50 amps 50 amps
Supply Voltage 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts
Rise Time 30 ns 30 ns 30 ns 30 ns
Fall Time 25 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2550KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330G-B00219-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details