Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
POSITRONIC
SND9M1S500G -- D-SUB CONNECTORS
Positronic
D-Sub Connectors
SND9M1S500G
Description
Spaceflight Combo-D Connector
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Spaceflight Combo-D Connector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
SND9M1S500G
D-Sub Connectors
SND9M1S500G
Spaceflight Combo-D Connector
Spaceflight Combo-D Connector
Buy Now
Newark, An Avnet Company
Chicago, IL, United States
Snd9M1S500G Positronic
48AJ6504
Snd9M1S500G Positronic
48AJ6504
SND9M1S500G
SND9M1S500G
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
SND9M1S500G
48AJ6504
Product Name
D-Sub Connectors
Snd9M1S500G Positronic
Connector Type
D-Sub Connector
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Amphenol Communications Solutions
10008414-Nfb24-Back Board Assy / 1 Amphenol Communications Solutions
10008414-NFB24
View Details
Altech Corp.
Headers, Plugs and Sockets
36.253
Specs
Geometry
270°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Advantech
2*idc-20 Wiring Terminal Advantech
PCLD-780-BE
View Details
WAGO
Din Rail, Channel
2002-1981/1000-449
Specs
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers