Positronic
D-Sub Connectors
RD9S10WES/AA
Description
D-SUB CONNECTOR
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RD9S10WES/AA |
49AH7050 |
|
Product Name
|
D-Sub Connectors |
Dsub 9F Crimp Gf Ss Positronic |
|
Connector Type
|
D-Sub Connector
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers