Positronic
D-Sub Connectors
RD50M10GES/AA
Description
D-Sub Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-Sub Connector
Request a Quote
Email Supplier
Suppliers
Rd 50C 50#20 Pin Plug Positronic
49AH5227
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RD50M10GES/AA |
49AH5227 |
|
Product Name
|
D-Sub Connectors |
Rd 50C 50#20 Pin Plug Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; D-Sub Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details