Positronic
D-Sub Connectors
RD37S10GV3X/AA
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Dsub 37F Crimp Gf Tin Positronic
49AH4632
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RD37S10GV3X/AA |
49AH4632 |
|
Product Name
|
D-Sub Connectors |
Dsub 37F Crimp Gf Tin Positronic |
|
Connector Type
|
D-Sub Connector
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Geometry
Straight; 180°
View Details
3 suppliers
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers