Positronic
D-Sub Connectors
RD25S00HEX/AA
Description
D-SUB CONNECTOR
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Dsub 25F Crimp Lc Tin Positronic
49AH3154
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RD25S00HEX/AA |
49AH3154 |
|
Product Name
|
D-Sub Connectors |
Dsub 25F Crimp Lc Tin Positronic |
|
Connector Type
|
D-Sub Connector
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers
Omnetics Connector Corporation
Connector Type
D-Sub Connector
Geometry
Straight; 180°
View Details