Positronic
D-Sub Connectors
RD15S00GVLC
Description
D-Sub Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-Sub Connector
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RD15S00GVLC |
48AJ3529 |
|
Product Name
|
D-Sub Connectors |
Rd15S00Gvlc Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector; PC Card Connector
Geometry
Straight
Termination
Through Hole
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
8.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 18 AWG
View Details
3 suppliers