POSITRONIC
PLB08F300A1 -- CONNECTORS CIRCLR,INDUSTRIAL,METAL,ASSEMBLD/KITTED
Positronic
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PLB08F300A1
Description
POWER SERIES 600 VAC 8P
-
Heilind Electronics, Inc.
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
POWER SERIES 600 VAC 8P
Request a Quote
Email Supplier
Suppliers
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PLB08F300A1
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PLB08F300A1 |
PLB08F300A1 |
46AJ8581 |
|
Product Name
|
Connectors Circlr,Industrial,Metal,Assembld/Kitted |
Power Connectors |
Plb08F300A1 Positronic |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details