Positronic Backshell, 180Deg, Pet Gf; Product Range Positronic PLB0600050/AA

Description
BACKSHELL, 180DEG, PET GF; Product Range:PLB Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Positronic Heavy Duty Connectors; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
Description
BACKSHELL, 180DEG, PET GF; Product Range:PLB Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Positronic Heavy Duty Connectors; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, 180Deg, Pet Gf; Product Range Positronic - 66AH4642 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, 180Deg, Pet Gf; Product Range Positronic
66AH4642
Backshell, 180Deg, Pet Gf; Product Range Positronic 66AH4642
BACKSHELL, 180DEG, PET GF; Product Range:PLB Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Positronic Heavy Duty Connectors; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

BACKSHELL, 180DEG, PET GF; Product Range:PLB Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Positronic Heavy Duty Connectors; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH4642
Product Name Backshell, 180Deg, Pet Gf; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details