POWER CONNECTOR 4 POSITION SOCKET (FEMALE)
RECTNGLR PWR CONNECTOR, RCPT, 4POS; No. of Contacts:4Contacts; Product Range:PLA Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PLA04F300A1/AA | PLA04F300A1/AA | 66AH4635 |
| Product Name | Power Connectors | Connectors | Rectnglr Pwr Connector, Rcpt, 4Pos; No. Of Contacts Positronic |
| Termination | Through Hole |