Positronic Power Connectors PLA03M300A1/AA

Description
Power Connector
Request a Quote
Description
Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PLA03M300A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PLA03M300A1/AA
Power Connectors PLA03M300A1/AA
Power Connector

Power Connector

Buy Now
Power Connectors - PLA03M300A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PLA03M300A1/AA
Power Connectors PLA03M300A1/AA
Power Connector

Power Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - PLA03M300A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
PLA03M300A1/AA
Connectors I/O - D-Sub & D-Ribbon PLA03M300A1/AA
POWER CONNECTOR 3 POSITION PIN (MALE)

POWER CONNECTOR 3 POSITION PIN (MALE)

Buy Now
Rectnglr Pwr Connector, Plug, 3Pos; No. Of Contacts Positronic - 66AH4633 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Plug, 3Pos; No. Of Contacts Positronic
66AH4633
Rectnglr Pwr Connector, Plug, 3Pos; No. Of Contacts Positronic 66AH4633
RECTNGLR PWR CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Product Range:PLA Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Plug; Contact Gender:Pin; Connector Shell Size:- RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Product Range:PLA Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Plug; Contact Gender:Pin; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PLA03M300A1/AA PLA03M300A1/AA 66AH4633
Product Name Power Connectors Connectors I/O - D-Sub & D-Ribbon Rectnglr Pwr Connector, Plug, 3Pos; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products