Positronic Power Connectors PCIB24W9F300A1/AA

Description
Compact Power Connector
Request a Quote
Description
Compact Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PCIB24W9F300A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIB24W9F300A1/AA
Power Connectors PCIB24W9F300A1/AA
Compact Power Connector

Compact Power Connector

Buy Now
Connectors - PCIB24W9F300A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CONNECTOR 24 POSITION SOCKET (FEMALE)

POWER CONNECTOR 24 POSITION SOCKET (FEMALE)

Buy Now
Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic - 66AH4614 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic
66AH4614
Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic 66AH4614
RECTNGLR PWR CONNECTOR, RCPT, 24W9; No. of Contacts:24Contacts; Product Range:PCIB Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, RCPT, 24W9; No. of Contacts:24Contacts; Product Range:PCIB Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIB24W9F300A1/AA PCIB24W9F300A1/AA 66AH4614
Product Name Power Connectors Connectors Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-018-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details