Positronic D Sub Contact, Pin, Solder Cup, Size 8; For Use With Positronic MS4008D/AA

Description
D SUB CONTACT, PIN, SOLDER CUP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, SOLDER CUP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Solder Cup, Size 8; For Use With Positronic - 66AH4612 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Solder Cup, Size 8; For Use With Positronic
66AH4612
D Sub Contact, Pin, Solder Cup, Size 8; For Use With Positronic 66AH4612
D SUB CONTACT, PIN, SOLDER CUP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONTACT, PIN, SOLDER CUP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4612
Product Name D Sub Contact, Pin, Solder Cup, Size 8; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241396-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details