Positronic Hd D Sub Conn, R/a Plug, 78Pos, Dd, Tht; D Sub Connector Type Positronic MCDD78MG4R7N0K/AA-15

Description
HD D SUB CONN, R/A PLUG, 78POS, DD, THT; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy
Datasheet
Description
HD D SUB CONN, R/A PLUG, 78POS, DD, THT; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Conn, R/a Plug, 78Pos, Dd, Tht; D Sub Connector Type Positronic - 26AK8265 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, R/a Plug, 78Pos, Dd, Tht; D Sub Connector Type Positronic
26AK8265
Hd D Sub Conn, R/a Plug, 78Pos, Dd, Tht; D Sub Connector Type Positronic 26AK8265
HD D SUB CONN, R/A PLUG, 78POS, DD, THT; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy

HD D SUB CONN, R/A PLUG, 78POS, DD, THT; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8265
Product Name Hd D Sub Conn, R/a Plug, 78Pos, Dd, Tht; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 17EHD015SAA030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination PCB Mount
View Details
3 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details