Positronic Hd D Sub Conn, Rcpt, 62Pos, Dc, Crimp; D Sub Connector Type Positronic MCDD62S1000K/AA-15

Description
HD D SUB CONN, RCPT, 62POS, DC, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet
Description
HD D SUB CONN, RCPT, 62POS, DC, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Conn, Rcpt, 62Pos, Dc, Crimp; D Sub Connector Type Positronic - 26AK8263 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 62Pos, Dc, Crimp; D Sub Connector Type Positronic
26AK8263
Hd D Sub Conn, Rcpt, 62Pos, Dc, Crimp; D Sub Connector Type Positronic 26AK8263
HD D SUB CONN, RCPT, 62POS, DC, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

HD D SUB CONN, RCPT, 62POS, DC, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8263
Product Name Hd D Sub Conn, Rcpt, 62Pos, Dc, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5A-3082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details