Positronic Hd D Sub Conn, Rcpt, 26Pos, Da, Crimp; D Sub Connector Type Positronic MCDD26S1000K/AA-15

Description
HD D SUB CONN, RCPT, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet
Description
HD D SUB CONN, RCPT, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Conn, Rcpt, 26Pos, Da, Crimp; D Sub Connector Type Positronic - 26AK8259 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 26Pos, Da, Crimp; D Sub Connector Type Positronic
26AK8259
Hd D Sub Conn, Rcpt, 26Pos, Da, Crimp; D Sub Connector Type Positronic 26AK8259
HD D SUB CONN, RCPT, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy

HD D SUB CONN, RCPT, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8259
Product Name Hd D Sub Conn, Rcpt, 26Pos, Da, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details