Positronic Hd D Sub Conn, Plug, 26Pos, Da, Crimp; D Sub Connector Type Positronic MCDD26MG1000K/AA-15

Description
HD D SUB CONN, PLUG, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet
Description
HD D SUB CONN, PLUG, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Conn, Plug, 26Pos, Da, Crimp; D Sub Connector Type Positronic - 26AK8257 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 26Pos, Da, Crimp; D Sub Connector Type Positronic
26AK8257
Hd D Sub Conn, Plug, 26Pos, Da, Crimp; D Sub Connector Type Positronic 26AK8257
HD D SUB CONN, PLUG, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy

HD D SUB CONN, PLUG, 26POS, DA, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8257
Product Name Hd D Sub Conn, Plug, 26Pos, Da, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data