HD D SUB CONN, R/A RCPT, 15POS, DE, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AK8256 |
| Product Name | Hd D Sub Conn, R/a Rcpt, 15Pos, De, Sldr; D Sub Connector Type Positronic |
| Connector Type | D-Sub Connector |