Positronic Hd D Sub Conn, Plug, 15Pos, De, Crimp; D Sub Connector Type Positronic MCDD15MG1000K/AA-15

Description
HD D SUB CONN, PLUG, 15POS, DE, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet
Description
HD D SUB CONN, PLUG, 15POS, DE, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Conn, Plug, 15Pos, De, Crimp; D Sub Connector Type Positronic - 26AK8253 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 15Pos, De, Crimp; D Sub Connector Type Positronic
26AK8253
Hd D Sub Conn, Plug, 15Pos, De, Crimp; D Sub Connector Type Positronic 26AK8253
HD D SUB CONN, PLUG, 15POS, DE, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

HD D SUB CONN, PLUG, 15POS, DE, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8253
Product Name Hd D Sub Conn, Plug, 15Pos, De, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC Male Connector - 8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details