Positronic D Sub Conn, Rcpt, 9Pos, De, Crimp; D Sub Connector Type Positronic MCD9S1000K/AA-15

Description
D SUB CONN, RCPT, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet
Description
D SUB CONN, RCPT, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 9Pos, De, Crimp; D Sub Connector Type Positronic - 26AK8280 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Crimp; D Sub Connector Type Positronic
26AK8280
D Sub Conn, Rcpt, 9Pos, De, Crimp; D Sub Connector Type Positronic 26AK8280
D SUB CONN, RCPT, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONN, RCPT, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8280
Product Name D Sub Conn, Rcpt, 9Pos, De, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details