Positronic D Sub Conn, Plug, 9Pos, De, Crimp; D Sub Connector Type Positronic MCD9MG1000K/AA-15

Description
D SUB CONN, PLUG, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Description
D SUB CONN, PLUG, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 9Pos, DE, Crimp (part number 26AK8278) from Positronic is designed for high-performance applications in demanding environments. It features a precision machined shell that provides effective EMI shielding, ensuring protection against electromagnetic interference and data loss. The connector is built to withstand harsh conditions, offering mechanical ruggedness against shock, vibration, and impact. It is rated for up to 17A current and supports crimp contact terminations, making it suitable for various cable and panel mounting applications. The IP67 rating indicates strong resistance to dust and water ingress, enhancing its reliability in critical systems. This connector is part of the MACH-D series, known for its high-reliability interconnect solutions.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 9Pos, DE, Crimp (part number 26AK8278) from Positronic is designed for high-performance applications in demanding environments. It features a precision machined shell that provides effective EMI shielding, ensuring protection against electromagnetic interference and data loss. The connector is built to withstand harsh conditions, offering mechanical ruggedness against shock, vibration, and impact. It is rated for up to 17A current and supports crimp contact terminations, making it suitable for various cable and panel mounting applications. The IP67 rating indicates strong resistance to dust and water ingress, enhancing its reliability in critical systems. This connector is part of the MACH-D series, known for its high-reliability interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 9Pos, De, Crimp; D Sub Connector Type Positronic - 26AK8278 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Crimp; D Sub Connector Type Positronic
26AK8278
D Sub Conn, Plug, 9Pos, De, Crimp; D Sub Connector Type Positronic 26AK8278
D SUB CONN, PLUG, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

D SUB CONN, PLUG, 9POS, DE, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8278
Product Name D Sub Conn, Plug, 9Pos, De, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
D Sub Connectors - 136487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details