Positronic D Sub Backshell, 180Deg, Size De, Alum; Product Range Positronic MCD9000ENE50/AA

Description
D SUB BACKSHELL, 180DEG, SIZE DE, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Body
Description
D SUB BACKSHELL, 180DEG, SIZE DE, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size De, Alum; Product Range Positronic - 27AK4390 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size De, Alum; Product Range Positronic
27AK4390
D Sub Backshell, 180Deg, Size De, Alum; Product Range Positronic 27AK4390
D SUB BACKSHELL, 180DEG, SIZE DE, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

D SUB BACKSHELL, 180DEG, SIZE DE, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK4390
Product Name D Sub Backshell, 180Deg, Size De, Alum; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details