Positronic D Sub Backshell, 180Deg, Size Dc, Alum; Product Range Positronic MCD37000ENE50/AA

Description
D SUB BACKSHELL, 180DEG, SIZE DC, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body
Description
D SUB BACKSHELL, 180DEG, SIZE DC, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Dc, Alum; Product Range Positronic - 27AK4388 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Dc, Alum; Product Range Positronic
27AK4388
D Sub Backshell, 180Deg, Size Dc, Alum; Product Range Positronic 27AK4388
D SUB BACKSHELL, 180DEG, SIZE DC, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

D SUB BACKSHELL, 180DEG, SIZE DC, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK4388
Product Name D Sub Backshell, 180Deg, Size Dc, Alum; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details