Positronic D Sub Conn, Rcpt, 25Pos, Db, Tht; D Sub Connector Type Positronic MCD25S39S600K/AA-15

Description
D SUB CONN, RCPT, 25POS, DB, THT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy
Datasheet
Description
D SUB CONN, RCPT, 25POS, DB, THT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 25Pos, Db, Tht; D Sub Connector Type Positronic - 26AK8273 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Tht; D Sub Connector Type Positronic
26AK8273
D Sub Conn, Rcpt, 25Pos, Db, Tht; D Sub Connector Type Positronic 26AK8273
D SUB CONN, RCPT, 25POS, DB, THT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy

D SUB CONN, RCPT, 25POS, DB, THT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8273
Product Name D Sub Conn, Rcpt, 25Pos, Db, Tht; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details