Positronic D Sub Conn, Rcpt, 25Pos, Db, Crimp; D Sub Connector Type Positronic MCD25S1000K/AA-15

Description
D SUB CONN, RCPT, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet
Description
D SUB CONN, RCPT, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 25Pos, Db, Crimp; D Sub Connector Type Positronic - 26AK8272 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Crimp; D Sub Connector Type Positronic
26AK8272
D Sub Conn, Rcpt, 25Pos, Db, Crimp; D Sub Connector Type Positronic 26AK8272
D SUB CONN, RCPT, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONN, RCPT, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8272
Product Name D Sub Conn, Rcpt, 25Pos, Db, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details