Positronic D Sub Conn, Plug, 25Pos, Db, Crimp; D Sub Connector Type Positronic MCD25MG1000K/AA-15

Description
D SUB CONN, PLUG, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Datasheet
Description
D SUB CONN, PLUG, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 25Pos, Db, Crimp; D Sub Connector Type Positronic - 26AK8271 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Crimp; D Sub Connector Type Positronic
26AK8271
D Sub Conn, Plug, 25Pos, Db, Crimp; D Sub Connector Type Positronic 26AK8271
D SUB CONN, PLUG, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

D SUB CONN, PLUG, 25POS, DB, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8271
Product Name D Sub Conn, Plug, 25Pos, Db, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
N (M) St. Connector for RG58 Cable - ET-NMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details