Positronic D Sub Conn, Plug, 15Pos, Da, Crimp; D Sub Connector Type Positronic MCD15MG1000K/AA-15

Description
D SUB CONN, PLUG, 15POS, DA, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Description
D SUB CONN, PLUG, 15POS, DA, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 15Pos, DA, Crimp (part number 26AK8268) from Positronic is designed for high-performance applications in harsh environments. It features a precision machined shell that provides effective EMI shielding, ensuring protection against electromagnetic interference and data loss. The connector is built to withstand shock, vibration, and impact, making it mechanically rugged. It is rated for IP67, offering protection against dust and fluid ingress. This connector supports crimp contact termination and is suitable for both cable and panel mounting. It is part of the Mach-D series, which is known for its reliability and performance in critical systems across various industries. The connector's design allows for maximum flexibility in applications requiring high reliability.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 15Pos, DA, Crimp (part number 26AK8268) from Positronic is designed for high-performance applications in harsh environments. It features a precision machined shell that provides effective EMI shielding, ensuring protection against electromagnetic interference and data loss. The connector is built to withstand shock, vibration, and impact, making it mechanically rugged. It is rated for IP67, offering protection against dust and fluid ingress. This connector supports crimp contact termination and is suitable for both cable and panel mounting. It is part of the Mach-D series, which is known for its reliability and performance in critical systems across various industries. The connector's design allows for maximum flexibility in applications requiring high reliability.

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 15Pos, Da, Crimp; D Sub Connector Type Positronic - 26AK8268 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Da, Crimp; D Sub Connector Type Positronic
26AK8268
D Sub Conn, Plug, 15Pos, Da, Crimp; D Sub Connector Type Positronic 26AK8268
D SUB CONN, PLUG, 15POS, DA, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

D SUB CONN, PLUG, 15POS, DA, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8268
Product Name D Sub Conn, Plug, 15Pos, Da, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details