Positronic D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic MC7520D/AA

Description
D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic - 66AH4610 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic
66AH4610
D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic 66AH4610
D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4610
Product Name D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
C Battery Spring - BCC - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
View Details