Positronic Contact, Pin, Size 12, Crimp; Product Range Positronic MC612N/AA

Description
CONTACT, PIN, SIZE 12, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, PIN, SIZE 12, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Size 12, Crimp; Product Range Positronic - 66AH4609 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Size 12, Crimp; Product Range Positronic
66AH4609
Contact, Pin, Size 12, Crimp; Product Range Positronic 66AH4609
CONTACT, PIN, SIZE 12, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, SIZE 12, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4609
Product Name Contact, Pin, Size 12, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482026 - 0482026 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers