Positronic D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic MC6020D/AA

Description
D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic - 66AH4608 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic
66AH4608
D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic 66AH4608
D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4608
Product Name D Sub Contact, Pin, Crimp, Size 20; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Moly Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details