Positronic Contact, Pin, Size 22, Crimp; Product Range Positronic MC422N/AA

Description
CONTACT, PIN, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Positronic FR, KC, GFSH, DF, SGMC Series Circular Connectors RoHS Compliant: Yes
Description
CONTACT, PIN, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Positronic FR, KC, GFSH, DF, SGMC Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Size 22, Crimp; Product Range Positronic - 66AH4607 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Size 22, Crimp; Product Range Positronic
66AH4607
Contact, Pin, Size 22, Crimp; Product Range Positronic 66AH4607
CONTACT, PIN, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Positronic FR, KC, GFSH, DF, SGMC Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Positronic FR, KC, GFSH, DF, SGMC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4607
Product Name Contact, Pin, Size 22, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208765-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details