Positronic D Sub Contact, Pin, Crimp, Size 16; For Use With Positronic MC4016D/AA

Description
D SUB CONTACT, PIN, CRIMP, SIZE 16; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, CRIMP, SIZE 16; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp, Size 16; For Use With Positronic - 66AH4606 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp, Size 16; For Use With Positronic
66AH4606
D Sub Contact, Pin, Crimp, Size 16; For Use With Positronic 66AH4606
D SUB CONTACT, PIN, CRIMP, SIZE 16; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP, SIZE 16; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4606
Product Name D Sub Contact, Pin, Crimp, Size 16; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details