Positronic Contact, Pin, Size 16, Crimp; Product Range Positronic MC120N/AA

Description
CONTACT, PIN, SIZE 16, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, PIN, SIZE 16, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Size 16, Crimp; Product Range Positronic - 66AH4604 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Size 16, Crimp; Product Range Positronic
66AH4604
Contact, Pin, Size 16, Crimp; Product Range Positronic 66AH4604
CONTACT, PIN, SIZE 16, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, SIZE 16, CRIMP; Product Range:PCS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4604
Product Name Contact, Pin, Size 16, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2173 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details