Positronic Rect Pwr Contact, Pin, 12Awg, Crimp Rohs Compliant Positronic MC112NS/AA

Description
RECT PWR CONTACT, PIN, 12AWG, CRIMP ROHS COMPLIANT: YES
Description
RECT PWR CONTACT, PIN, 12AWG, CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Contact, Pin, 12Awg, Crimp Rohs Compliant Positronic - 30AK6309 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Pin, 12Awg, Crimp Rohs Compliant Positronic
30AK6309
Rect Pwr Contact, Pin, 12Awg, Crimp Rohs Compliant Positronic 30AK6309
RECT PWR CONTACT, PIN, 12AWG, CRIMP ROHS COMPLIANT: YES

RECT PWR CONTACT, PIN, 12AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AK6309
Product Name Rect Pwr Contact, Pin, 12Awg, Crimp Rohs Compliant Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details