Positronic D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Positronic M39029/64-369

Description
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Positronic - 40AJ6054 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Positronic
40AJ6054
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Positronic 40AJ6054
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40AJ6054
Product Name D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details