Positronic D-Sub Connectors M24308/8-15P

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/8-15P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/8-15P
D-Sub Connectors M24308/8-15P
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Plug, Dd, 78Pos, Crimp; D Sub Connector Type Positronic - 52AH5897 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dd, 78Pos, Crimp; D Sub Connector Type Positronic
52AH5897
Hd-D Sub Conn, Plug, Dd, 78Pos, Crimp; D Sub Connector Type Positronic 52AH5897
HD-D SUB CONN, PLUG, DD, 78POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy

HD-D SUB CONN, PLUG, DD, 78POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/8-15P 52AH5897
Product Name D-Sub Connectors Hd-D Sub Conn, Plug, Dd, 78Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details