Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/6-2P

Description
KITTED WITH CONTACTS CONNECTOR M24308/6-282P
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/6-282P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/6-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/6-2P
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/6-2P
KITTED WITH CONTACTS CONNECTOR M24308/6-282P

KITTED WITH CONTACTS CONNECTOR M24308/6-282P

Buy Now
D-Sub Connectors - M24308/6-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/6-2P
D-Sub Connectors M24308/6-2P
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Rd15S1000S-Mil+ Rohs Compliant Positronic - 33AH7333 - Newark, An Avnet Company
Chicago, IL, United States
Rd15S1000S-Mil+ Rohs Compliant Positronic
33AH7333
Rd15S1000S-Mil+ Rohs Compliant Positronic 33AH7333
RD15S1000S-MIL+ ROHS COMPLIANT: NO

RD15S1000S-MIL+ ROHS COMPLIANT: NO

Supplier's Site
D Sub Conn, Rcpt, Da, 15Pos, Crimp; D Sub Connector Type Positronic - 41AJ7528 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Crimp; D Sub Connector Type Positronic
41AJ7528
D Sub Conn, Rcpt, Da, 15Pos, Crimp; D Sub Connector Type Positronic 41AJ7528
D SUB CONN, RCPT, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable MountRoHS Compliant: No

D SUB CONN, RCPT, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Connector Mounting:Cable MountRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/6-2P M24308/6-2P 33AH7333 41AJ7528
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors Rd15S1000S-Mil+ Rohs Compliant Positronic D Sub Conn, Rcpt, Da, 15Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details