KITTED WITH CONTACTS CONNECTOR M24308/6-281P
CONN D-SUB RCPT 9P PNL MNT CRIMP
D SUB CONN, RCPT, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/6-1P | M24308/6-1P | M24308/6-1P | 50AH3327 |
| Product Name | D-Sub Connectors | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |