Positronic D-Sub Connectors M24308/6-1F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/6-1F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/6-1F
D-Sub Connectors M24308/6-1F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic - 41AJ7526 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic
41AJ7526
D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic 41AJ7526
D SUB CONN, RCPT, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

D SUB CONN, RCPT, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/6-1F 41AJ7526
Product Name D-Sub Connectors D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1033-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details